Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 3300UF 20% 25V RADIAL Product overview: B41888C5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C5338M000 can be used for catalog matching and distributor lookup.
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 19mOhm @ 10kHz 10000 Hrs @ 105°C
CAP, 3300µF, 25V, 20%; Capacitance:3300µF; Voltage Rating:25V; Product Range:B41888 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes
CAP ALUM 3300UF 20% 25V RADIAL
CAP ALUM 3300UF 20% 25V RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41888C5338M000 | 58-B41888C5338M000 | B41888C5338M000-ND | 16AC3036 | B41888C5338M000 | B41888C5338M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 3300UF 25V Capacitor | Aluminum Electrolytic Capacitors | Cap, 3300Μf, 25V, 20%; Capacitance Epcos | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| RoHS Compliant | Yes | Yes |