Aluminum Electrolytic Capacitors: Single-ended
Cap Aluminum Lytic 330uF 25V 20% (10 X 12.5mm) Radial 5mm 0.651 Ohm 0.45A 3000h 125°C Bulk Automotive AEC-Q200 Product overview: B41866C5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 25V, 0.651 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 25V, 0.651 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866C5337M000 can be used for catalog matching and distributor lookup.
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 373mOhm @ 100kHz 3000 Hrs @ 125°C
CAP, 330UF, 25V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
CAP ALUM 330UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 330uF 20% STD Leads
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41866C5337M000 | 58-B41866C5337M000 | 495-B41866C5337M000-ND | 83AH9774 | B41866C5337M000 | B41866C5337M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Automotive 330uF 25V 0.651 Ohm Capacitor | Aluminum Electrolytic Capacitors | Cap, 330Uf, 25V, Alu Elec, Radial Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| RoHS Compliant | Yes | Yes |