Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 1000UF 20% 25V RADIAL Product overview: B41866C5108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866C5108M000 can be used for catalog matching and distributor lookup.
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 110mOhm @ 100kHz 5000 Hrs @ 125°C
CAP ALUM 1000UF 20% 25V RADIAL
CAP ALUM 1000UF 20% 25V RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41866C5108M000 | 58-B41866C5108M000 | 495-B41866C5108M000-ND | B41866C5108M000 | B41866C5108M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 1000UF 25V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| RoHS Compliant | Yes |