Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 16V POLAR
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41866C4108M000 | 495-B41866C4108M000-ND |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Applications | Automotive |