Aluminum Electrolytic Capacitors: Single-ended
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 101mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 330UF 20% 100V RADIAL Product overview: B41858D9337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858D9337M000 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 100V RADIAL
CAP, 330µF, 100V, 20% ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858D9337M000 | 495-B41858D9337M000-ND | 58-B41858D9337M000 | B41858D9337M000 | 16AC3029 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 330UF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 330Μf, 100V, 20% Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Applications | Automotive | Automotive; Automotive |