EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C9687M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C9687M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C9687M000
Aluminum Electrolytic Capacitors: Single-ended B41858C9687M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
680UF 100V Capacitor
58-B41858C9687M000
680UF 100V Capacitor 58-B41858C9687M000
CAP ALUM 680UF 20% 100V RADIAL Product overview: B41858C9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C9687M000 can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 100V RADIAL Product overview: B41858C9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C9687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6090-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6090-ND
Aluminum Electrolytic Capacitors 495-6090-ND
680µF 100V Aluminum Electrolytic Capacitors Radial, Can 44mOhm @ 10kHz 5000 Hrs @ 105°C

680µF 100V Aluminum Electrolytic Capacitors Radial, Can 44mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 680Μf, 100V, 20%; Capacitance Epcos - 16AC3025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 100V, 20%; Capacitance Epcos
16AC3025
Cap, 680Μf, 100V, 20%; Capacitance Epcos 16AC3025
CAP, 680µF, 100V, 20%; Capacitance:680µF; Voltage Rating:100V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 100V, 20%; Capacitance:680µF; Voltage Rating:100V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C9687M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C9687M000
Capacitors - Aluminum Electrolytic Capacitors B41858C9687M000
CAP ALUM 680UF 20% 100V RADIAL

CAP ALUM 680UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C9687M000 58-B41858C9687M000 495-6090-ND 16AC3025 B41858C9687M000
Product Name Aluminum Electrolytic Capacitors: Single-ended 680UF 100V Capacitor Aluminum Electrolytic Capacitors Cap, 680Μf, 100V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details