Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 390UF 20% 100V RADIAL Product overview: B41858C9397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C9397M000 can be used for catalog matching and distributor lookup.
390µF 100V Aluminum Electrolytic Capacitors Radial, Can 72mOhm @ 10kHz 5000 Hrs @ 105°C
CAP, 390µF, 100V, 20% ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C9397M000 | 58-B41858C9397M000 | 495-B41858C9397M000-ND | 16AC3022 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 390UF 100V Capacitor | Aluminum Electrolytic Capacitors | Cap, 390Μf, 100V, 20% Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| RoHS Compliant | Yes | Yes |