EPCOS AG Aluminum Electrolytic Capacitors B41858C8127M

Description
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 308mOhm @ 10kHz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 308mOhm @ 10kHz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41858C8127M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41858C8127M-ND
Aluminum Electrolytic Capacitors B41858C8127M-ND
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 308mOhm @ 10kHz 5000 Hrs @ 105°C

120µF 63V Aluminum Electrolytic Capacitors Radial, Can 308mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C8127M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C8127M
Capacitors - Aluminum Electrolytic Capacitors B41858C8127M
CAP ALUM 120UF 20% 63V RADIAL

CAP ALUM 120UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number B41858C8127M-ND B41858C8127M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details