Aluminum Electrolytic Capacitors: Single-ended
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 16mOhm @ 10kHz 5000 Hrs @ 105°C
Win Source Part Number: 1047701-B41858C7478M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41858
Package: Bulk
Applications: Automotive
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 125
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 15 mOhms
ESR (Equivalent Series Resistance): 16mOhm @ 10kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
Alternative Parts (Cross-Reference): EEUFC1E472; EGPA250ELL472MM30S; EGPA350ELL472MM40S; EEUFK1E472S; UPM1E472MHD; UPA1E472MHD;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B41858C7478M-ND,495-
Ripple Current @ High Frequency: 4.467 A @ 100 kHz
CAP ALUM 4700UF 20% 35V RADIAL Product overview: B41858C7478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C7478M000 can be used for catalog matching and distributor lookup.
CAP, 4700µF, 35V, 20%; Capacitance:4700µF; Voltage Rating:35V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes
CAP ALUM 4700UF 20% 35V RADIAL
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C7478M000 | 495-6089-ND | 1047701-B41858C7478M000 | 58-B41858C7478M000 | 16AC3018 | B41858C7478M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 4700UF 35V Capacitor | Cap, 4700Μf, 35V, 20%; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Applications | Automotive | Automotive; Automotive |