Aluminum Electrolytic Capacitors: Single-ended
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 30mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 1800UF 20% 50V RADIAL Product overview: B41858C6188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C6188M000 can be used for catalog matching and distributor lookup.
CAP, 1800µF, 50V, 20% ROHS COMPLIANT: YES
CAP ALUM 1800UF 20% 50V RADIAL
CAP ALUM 1800UF 20% 50V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C6188M000 | B41858C6188M000-ND | 58-B41858C6188M000 | 16AC3004 | B41858C6188M000 | B41858C6188M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 1800UF 50V Capacitor | Cap, 1800Μf, 50V, 20% Rohs Compliant Epcos | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| Applications | Automotive | Automotive; Automotive |