Aluminum Electrolytic Capacitors: Single-ended
3900µF 25V Aluminum Electrolytic Capacitors Radial, Can 21mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 3900UF 20% 25V RADIAL Product overview: B41858C5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C5398M000 can be used for catalog matching and distributor lookup.
CAP, 3900µF, 25V, 20% ROHS COMPLIANT: YES
CAP ALUM 3900UF 20% 25V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C5398M000 | 495-B41858C5398M000-ND | 58-B41858C5398M000 | 16AC3000 | B41858C5398M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 3900UF 25V Capacitor | Cap, 3900Μf, 25V, 20% Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Applications | Automotive | Automotive; Automotive |