Aluminum Electrolytic Capacitors: Single-ended
270µF 25V Aluminum Electrolytic Capacitors Radial, Can 129mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 270UF 20% 25V RADIAL Product overview: B41858C5277M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C5277M000 can be used for catalog matching and distributor lookup.
CAP ALUM 270UF 20% 25V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C5277M000 | B41858C5277M000-ND | 58-B41858C5277M000 | B41858C5277M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 270UF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Applications | Automotive | Automotive; Automotive |