Aluminum Electrolytic Capacitors: Single-ended
1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 41mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 1800UF 20% 16V RADIAL Product overview: B41858C4188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C4188M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1800UF 20% 16V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C4188M000 | B41858C4188M000-ND | 58-B41858C4188M000 | B41858C4188M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 1800UF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Applications | Automotive | Automotive; Automotive |