EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C4108M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C4108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C4108M000
Aluminum Electrolytic Capacitors: Single-ended B41858C4108M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1153465-B41858C4108M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1153465-B41858C4108M000
Capacitors - Aluminum Electrolytic Capacitors 1153465-B41858C4108M000
Win Source Part Number: 1153465-B41858C4108M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41858 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) Impedance: 62 mOhms ESR (Equivalent Series Resistance): 73mOhm @ 10kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B41858C4108M000-ND,4 95-76831,B41858C4108 M Ripple Current @ High Frequency: 1.202 A @ 100 kHz

Win Source Part Number: 1153465-B41858C4108M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41858
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 62 mOhms
ESR (Equivalent Series Resistance): 73mOhm @ 10kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B41858C4108M000-ND,495-76831,B41858C4108M
Ripple Current @ High Frequency: 1.202 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 495-76831-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76831-ND
Aluminum Electrolytic Capacitors 495-76831-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 73mOhm @ 10kHz 5000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 73mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 1000uF 16V 0.073 Ohm Capacitor
58-B41858C4108M000
Automotive 1000uF 16V 0.073 Ohm Capacitor 58-B41858C4108M000
Cap Aluminum Lytic 1000uF 16V 20% (10 X 20mm) Radial 5mm 0.073 Ohm 1.202A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C4108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 16V, 0.073 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 16V, 0.073 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C4108M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 16V 20% (10 X 20mm) Radial 5mm 0.073 Ohm 1.202A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C4108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 16V, 0.073 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 16V, 0.073 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C4108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C4108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C4108M000
Capacitors - Aluminum Electrolytic Capacitors B41858C4108M000
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41858C4108M000
Aluminum Electrolytic Capacitors - Radial Leaded B41858C4108M000
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1000uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1000uF 20% STD Leads

Buy Now Datasheet
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Epcos - 83AH9771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Epcos
83AH9771
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Epcos 83AH9771
CAP, 1000UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1000UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C4108M000 1153465-B41858C4108M000 495-76831-ND 58-B41858C4108M000 B41858C4108M000 B41858C4108M000 83AH9771
Product Name Aluminum Electrolytic Capacitors: Single-ended Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive 1000uF 16V 0.073 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details