EPCOS AG Aluminum Capacitors - B41858C3567M B41858C3567M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 770944-B41858C3567M Series: B41858 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 10V Applications: Automotive Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 113 mOhm ESR (Equivalent Series Resistance): 129 mOhm @ 10kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 746mA @ 100kHz Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 770944-B41858C3567M Series: B41858 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 10V Applications: Automotive Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 113 mOhm ESR (Equivalent Series Resistance): 129 mOhm @ 10kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 746mA @ 100kHz Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B41858C3567M - 770944-B41858C3567M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41858C3567M
770944-B41858C3567M
Aluminum Capacitors - B41858C3567M 770944-B41858C3567M
Manufacturer: EPCOS (TDK) Win Source Part Number: 770944-B41858C3567M Series: B41858 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 10V Applications: Automotive Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 113 mOhm ESR (Equivalent Series Resistance): 129 mOhm @ 10kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 746mA @ 100kHz Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 770944-B41858C3567M
Series: B41858
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 10V
Applications: Automotive
Capacitance: 560μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 113 mOhm
ESR (Equivalent Series Resistance): 129 mOhm @ 10kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - High Frequency: 746mA @ 100kHz
Height - Seated (Maximum): 0.472" (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
560UF 10V Capacitor - 58-B41858C3567M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UF 10V Capacitor
58-B41858C3567M
560UF 10V Capacitor 58-B41858C3567M
CAP ALUM 560UF 20% 10V RADIAL Product overview: B41858C3567M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C3567M can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 10V RADIAL Product overview: B41858C3567M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C3567M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C3567M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C3567M
Capacitors - Aluminum Electrolytic Capacitors B41858C3567M
CAP ALUM 560UF 20% 10V RADIAL

CAP ALUM 560UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 770944-B41858C3567M 58-B41858C3567M B41858C3567M
Product Name Aluminum Capacitors - B41858C3567M 560UF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers