CAP ALUM 100UF 20% 100V RADIAL Product overview: B41851A9107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41851A9107M000 can be used for catalog matching and distributor lookup.
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 1.7Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 100V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B41851A9107M000 | 495-6025-ND | B41851A9107M000 |
| Product Name | 100UF 100V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| WVDC | 100 volts | 100 volts |