CAP ALUM 220UF 20% 63V RADIAL TH
CAP ALUM 220UF 20% 63V RADIAL TH
CAP ALUM 220UF 20% 63V RADIAL Product overview: B41851A8227M8 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41851A8227M8 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 63V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B41851A8227M8CT-ND | 58-B41851A8227M8 | B41851A8227M8 |
| Product Name | Aluminum Electrolytic Capacitors | 220UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |