Cap Aluminum Lytic 4700uF 16V 20% (16 X 25mm) Radial 7.5mm 0.09 Ohm 1.5A 2000h 105°C Bulk Product overview: B41851A4478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 0.09 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 0.09 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41851A4478M000 can be used for catalog matching and distributor lookup.
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 4700UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B41851A4478M000 | 495-B41851A4478M000-ND | B41851A4478M000 |
| Product Name | 4700uF 16V 0.09 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 16 volts | 16 volts |