EPCOS AG Aluminum Electrolytic Capacitors B41821A9106M

Description
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 17Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 17Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41821A9106M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41821A9106M-ND
Aluminum Electrolytic Capacitors B41821A9106M-ND
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 17Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Radial, Can 17Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41821A9106M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41821A9106M
Capacitors - Aluminum Electrolytic Capacitors B41821A9106M
CAP ALUM 10UF 20% 100V RADIAL

CAP ALUM 10UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41821A9106M-ND B41821A9106M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details