EPCOS AG Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41790B7528Q001

Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star - B41790B7528Q001 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
B41790B7528Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41790B7528Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Supplier's Site
Aluminum Electrolytic Capacitors - B41790B7528Q001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41790B7528Q001-ND
Aluminum Electrolytic Capacitors B41790B7528Q001-ND
5200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 23mOhm @ 100Hz 5000 Hrs @ 125°C

5200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 23mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41790B7528Q001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41790B7528Q001
Capacitors - Aluminum Electrolytic Capacitors B41790B7528Q001
CAP ALUM 5200UF 40V T/H

CAP ALUM 5200UF 40V T/H

Supplier's Site
Cap, 5200Μf, 40V; Capacitance Epcos - 16AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5200Μf, 40V; Capacitance Epcos
16AC2992
Cap, 5200Μf, 40V; Capacitance Epcos 16AC2992
CAP, 5200µF, 40V; Capacitance:5200µF; Voltage Rating:40V; Product Range:B41790 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:21mm; Lead Spacing:-; Height:49mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 5200µF, 40V; Capacitance:5200µF; Voltage Rating:40V; Product Range:B41790 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:21mm; Lead Spacing:-; Height:49mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41790B7528Q001 B41790B7528Q001-ND B41790B7528Q001 16AC2992
Product Name Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 5200Μf, 40V; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5200 microF 5200 microF 5200 microF 5200 microF
Capacitance Tolerance 0 (+/- %) 30 (+/- %) 30 (+/- %) -10 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers