Aluminum Electrolytic Capacitors: Axial-lead/Soldering
2500µF 35V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 50mOhm @ 100Hz 5000 Hrs @ 125°C
CAP ALUM 2500UF 35V T/H
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2500uF 30% Soldering Star
CAP, 2500µF, 35V; Capacitance:2500µF; Voltage Rating:35V; Product Range:B41790 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:18mm; Lead Spacing:-; Height:30mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM 2500UF 35V T/H
| TDK Corporation | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41790A7258Q001 | B41790A7258Q001-ND | B41790A7258Q001 | B41790A7258Q001 | 16AC2988 | B41790A7258Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 2500Μf, 35V; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2500 microF | 2500 microF | 2500 microF | 2500 microF | 2500 microF | |
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive |