EPCOS AG Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41690A7528Q001

Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star - B41690A7528Q001 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
B41690A7528Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41690A7528Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Supplier's Site
Aluminum Electrolytic Capacitors - B41690A7528Q001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41690A7528Q001-ND
Aluminum Electrolytic Capacitors B41690A7528Q001-ND
5200µF 35V Aluminum Electrolytic Capacitors Axial, Can 27mOhm @ 100Hz 5000 Hrs @ 125°C

5200µF 35V Aluminum Electrolytic Capacitors Axial, Can 27mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Cap, 5200Μf, 35V; Capacitance Epcos - 16AC2978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5200Μf, 35V; Capacitance Epcos
16AC2978
Cap, 5200Μf, 35V; Capacitance Epcos 16AC2978
CAP, 5200µF, 35V; Capacitance:5200µF; Voltage Rating:35V; Product Range:B41690 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:21mm; Lead Spacing:-; Height:39mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 5200µF, 35V; Capacitance:5200µF; Voltage Rating:35V; Product Range:B41690 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:21mm; Lead Spacing:-; Height:39mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41690A7528Q001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41690A7528Q001
Capacitors - Aluminum Electrolytic Capacitors B41690A7528Q001
CAP ALUM 5200UF 35V AXIAL

CAP ALUM 5200UF 35V AXIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41690A7528Q001 B41690A7528Q001-ND 16AC2978 B41690A7528Q001
Product Name Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star Aluminum Electrolytic Capacitors Cap, 5200Μf, 35V; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5200 microF 5200 microF 5200 microF 5200 microF
Capacitance Tolerance 0 (+/- %) 30 (+/- %) -10 (+/- %) 30 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers