Aluminum Electrolytic Capacitors: Axial-lead/Soldering
Aluminum Electrolytic Capacitors - Axial Leaded 35VDC 1000uF 30% Ultra Compact Product overview: B41690A7108Q001 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41690A7108Q001 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1042287-B41690A7108Q
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41690
Package: Bulk
Applications: Automotive
Standard Package: 200
Capacitance: 1000 µF
Tolerance: -10%, +30%
Voltage - Rated: 35 V
Impedance: 63 mOhms
ESR (Equivalent Series Resistance): 125mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.551" Dia x 0.984" L (14.00mm x 25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-B41690A7108Q001,
Ripple Current @ High Frequency: 2.4 A @ 10 kHz
1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 100Hz 5000 Hrs @ 125°C
CAP, 1000µF, 35V; Capacitance:1000µF; Voltage Rating:35V; Product Range:B41690 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:14mm; Lead Spacing:-; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM 1000UF 35V AXIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41690A7108Q001 | 58-B41690A7108Q001 | 1042287-B41690A7108Q001 | 495-B41690A7108Q001-ND | 16AC2975 | B41690A7108Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | 1000uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 1000Μf, 35V; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 0 (+/- %) | 10 (+/- %) | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) |
| RoHS Compliant | Yes | Yes |