Aluminum Electrolytic Capacitors: Axial-lead/Soldering
3900µF 25V Aluminum Electrolytic Capacitors Axial, Can 45mOhm @ 100Hz 5000 Hrs @ 125°C
CAP ALUM 3900UF 25V AXIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B41690A5398Q001 | 495-B41690A5398Q001-ND | B41690A5398Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF |
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) | 30 (+/- %) |
| Applications | Automotive | Automotive; Automotive |