EPCOS AG Aluminum Electrolytic Capacitors B41607A8907M009

Description
900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C
Request a Quote Datasheet
Description
900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41607A8907M009-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41607A8907M009-ND
Aluminum Electrolytic Capacitors B41607A8907M009-ND
900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C

900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41607A8907M009 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41607A8907M009
Capacitors - Aluminum Electrolytic Capacitors B41607A8907M009
CAP ALUM 900UF 20% 63V RADIAL

CAP ALUM 900UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41607A8907M009-ND B41607A8907M009
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details