EPCOS AG Aluminum Electrolytic Capacitors B41607A8907M008

Description
900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C
Request a Quote Datasheet
Description
900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41607A8907M008-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41607A8907M008-ND
Aluminum Electrolytic Capacitors B41607A8907M008-ND
900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C

900µF 63V Aluminum Electrolytic Capacitors Radial, Can 115mOhm @ 100Hz 10000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41607A8907M008 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41607A8907M008
Capacitors - Aluminum Electrolytic Capacitors B41607A8907M008
CAP ALUM 900UF 20% 63V RADIAL

CAP ALUM 900UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41607A8907M008-ND B41607A8907M008
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details