EPCOS AG Aluminum Electrolytic Capacitors B41607A8168M009

Description
1600µF 63V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 100Hz 10000 Hrs @ 125°C
Request a Quote Datasheet
Description
1600µF 63V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 100Hz 10000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41607A8168M009-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41607A8168M009-ND
Aluminum Electrolytic Capacitors B41607A8168M009-ND
1600µF 63V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 100Hz 10000 Hrs @ 125°C

1600µF 63V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 100Hz 10000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41607A8168M009 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41607A8168M009
Capacitors - Aluminum Electrolytic Capacitors B41607A8168M009
CAP ALUM 1600UF 20% 63V RADIAL

CAP ALUM 1600UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41607A8168M009-ND B41607A8168M009
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers