EPCOS AG Aluminum Electrolytic Capacitors B41605A8218M002

Description
2100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 26mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 26mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41605A8218M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41605A8218M002-ND
Aluminum Electrolytic Capacitors B41605A8218M002-ND
2100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 26mOhm @ 100Hz 5000 Hrs @ 125°C

2100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 26mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A8218M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A8218M002
Capacitors - Aluminum Electrolytic Capacitors B41605A8218M002
CAP ALUM 2100UF 20% 63V SNAP

CAP ALUM 2100UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41605A8218M002-ND B41605A8218M002
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details