EPCOS AG Aluminum Electrolytic Capacitors B41605A8208M002

Description
2000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 35mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 35mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41605A8208M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41605A8208M002-ND
Aluminum Electrolytic Capacitors B41605A8208M002-ND
2000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 35mOhm @ 100Hz 5000 Hrs @ 125°C

2000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 35mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A8208M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A8208M002
Capacitors - Aluminum Electrolytic Capacitors B41605A8208M002
CAP ALUM 2000UF 20% 63V SNAP

CAP ALUM 2000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41605A8208M002-ND B41605A8208M002
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details