EPCOS AG 6800UF 55V Capacitor B41605A688M2

Description
CAP ALUM 6800UF 20% 55V SNAP Product overview: B41605A688M2 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 55V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 55V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41605A688M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 6800UF 20% 55V SNAP Product overview: B41605A688M2 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 55V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 55V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41605A688M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800UF 55V Capacitor
58-B41605A688M2
6800UF 55V Capacitor 58-B41605A688M2
CAP ALUM 6800UF 20% 55V SNAP Product overview: B41605A688M2 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 55V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 55V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41605A688M2 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 55V SNAP Product overview: B41605A688M2 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 55V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 55V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41605A688M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41605A688M2 - 1000224-B41605A688M2 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41605A688M2
1000224-B41605A688M2
Aluminum Capacitors - B41605A688M2 1000224-B41605A688M2
Manufacturer: EPCOS (TDK) Win Source Part Number: 1000224-B41605A688M2 Packaging: Bulk Voltage Rating: 55V Applications: Automotive Mounting: Through Hole Capacitance: 6800μF Tolerance: ±20% Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar ESR: 15 mOhm @ 100Hz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Radial, Can - Snap-In - 3 Lead Ripple Current - High Frequency: 9.8A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1000224-B41605A688M2
Packaging: Bulk
Voltage Rating: 55V
Applications: Automotive
Mounting: Through Hole
Capacitance: 6800μF
Tolerance: ±20%
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
ESR: 15 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Radial, Can - Snap-In - 3 Lead
Ripple Current - High Frequency: 9.8A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A688M2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A688M2
Capacitors - Aluminum Electrolytic Capacitors B41605A688M2
CAP ALUM 6800UF 20% 55V SNAP

CAP ALUM 6800UF 20% 55V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B41605A688M2 1000224-B41605A688M2 B41605A688M2
Product Name 6800UF 55V Capacitor Aluminum Capacitors - B41605A688M2 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details