EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41580A8479M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41580A8479M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41580A8479M000
Aluminum Electrolytic Capacitors: Screw terminals B41580A8479M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - B41580A8479M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41580A8479M000-ND
Aluminum Electrolytic Capacitors B41580A8479M000-ND
47000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 3000 Hrs @ 105°C

47000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47000UF 63V Capacitor
58-B41580A8479M000
47000UF 63V Capacitor 58-B41580A8479M000
CAP ALUM 47000UF 20% 63V SCREW Product overview: B41580A8479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41580A8479M000 can be used for catalog matching and distributor lookup.

CAP ALUM 47000UF 20% 63V SCREW Product overview: B41580A8479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41580A8479M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41580A8479M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41580A8479M000
Capacitors - Aluminum Electrolytic Capacitors B41580A8479M000
CAP ALUM 47000UF 20% 63V SCREW

CAP ALUM 47000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41580A8479M000 B41580A8479M000-ND 58-B41580A8479M000 B41580A8479M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 47000UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers