EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41570E9109Q000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41570E9109Q000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41570E9109Q000
Aluminum Electrolytic Capacitors: Screw terminals B41570E9109Q000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6383-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6383-ND
Aluminum Electrolytic Capacitors 495-6383-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 20000 Hrs @ 105°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 20000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10000UF 100V Capacitor
58-B41570E9109Q000
10000UF 100V Capacitor 58-B41570E9109Q000
CAP ALUM 10000UF 100V SCREW Product overview: B41570E9109Q000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41570E9109Q000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 100V SCREW Product overview: B41570E9109Q000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41570E9109Q000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41570E9109Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41570E9109Q000
Capacitors - Aluminum Electrolytic Capacitors B41570E9109Q000
CAP ALUM 10000UF 100V SCREW

CAP ALUM 10000UF 100V SCREW

Supplier's Site
Cap Aluminum Lytic 10000uF 100V -10% to 30% (64.3 X 80.7mm) Screw Terminal 0.015 Ohm 16000mA 20000h 105C Bulk - 3410-B41570E9109Q000 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 10000uF 100V -10% to 30% (64.3 X 80.7mm) Screw Terminal 0.015 Ohm 16000mA 20000h 105C Bulk
3410-B41570E9109Q000
Cap Aluminum Lytic 10000uF 100V -10% to 30% (64.3 X 80.7mm) Screw Terminal 0.015 Ohm 16000mA 20000h 105C Bulk 3410-B41570E9109Q000
Cap Aluminum Lytic 10000uF 100V -10% to 30% (64.3 X 80.7mm) Screw Terminal 0.015 Ohm 16000mA 20000h 105C Bulk

Cap Aluminum Lytic 10000uF 100V -10% to 30% (64.3 X 80.7mm) Screw Terminal 0.015 Ohm 16000mA 20000h 105C Bulk

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41570E9109Q000 495-6383-ND 58-B41570E9109Q000 B41570E9109Q000 3410-B41570E9109Q000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 10000UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 10000uF 100V -10% to 30% (64.3 X 80.7mm) Screw Terminal 0.015 Ohm 16000mA 20000h 105C Bulk
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details