EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41560A7150M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41560A7150M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41560A7150M000
Aluminum Electrolytic Capacitors: Screw terminals B41560A7150M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
150000uF Capacitor
58-B41560A7150M000
150000uF Capacitor 58-B41560A7150M000
Aluminum Electrolytic Capacitors - Screw Terminal 40VDC 150000uF 20% Ring clip/clamp mnt Product overview: B41560A7150M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A7150M000 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Screw Terminal 40VDC 150000uF 20% Ring clip/clamp mnt Product overview: B41560A7150M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A7150M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41560A7150M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41560A7150M000-ND
Aluminum Electrolytic Capacitors B41560A7150M000-ND
150000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.2mOhm @ 100Hz 3000 Hrs @ 105°C

150000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.2mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41560A7150M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41560A7150M000
Capacitors - Aluminum Electrolytic Capacitors B41560A7150M000
CAP ALUM 150000UF 20% 40V SCREW

CAP ALUM 150000UF 20% 40V SCREW

Supplier's Site
Cap, 0.15F, 40V, Alu Elec; Capacitance Epcos - 18T7227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15F, 40V, Alu Elec; Capacitance Epcos
18T7227
Cap, 0.15F, 40V, Alu Elec; Capacitance Epcos 18T7227
CAP, 0.15F, 40V, ALU ELEC; Capacitance:0.15F; Voltage Rating:40V; Product Range:-; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead Spacing:31.7mm; Operating RoHS Compliant: Yes

CAP, 0.15F, 40V, ALU ELEC; Capacitance:0.15F; Voltage Rating:40V; Product Range:-; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead Spacing:31.7mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41560A7150M000 58-B41560A7150M000 B41560A7150M000-ND B41560A7150M000 18T7227
Product Name Aluminum Electrolytic Capacitors: Screw terminals 150000uF Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 0.15F, 40V, Alu Elec; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150000 microF 0.1500 microF 150000 microF 150000 microF 150000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Screw
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details