EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41560A5689M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41560A5689M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41560A5689M000
Aluminum Electrolytic Capacitors: Screw terminals B41560A5689M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - B41560A5689M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41560A5689M000-ND
Aluminum Electrolytic Capacitors B41560A5689M000-ND
68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 3000 Hrs @ 105°C

68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
68000UF 25V Capacitor
58-B41560A5689M000
68000UF 25V Capacitor 58-B41560A5689M000
CAP ALUM 68000UF 20% 25V SCREW Product overview: B41560A5689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A5689M000 can be used for catalog matching and distributor lookup.

CAP ALUM 68000UF 20% 25V SCREW Product overview: B41560A5689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A5689M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 68000Μf, 25V, Alu Elec, Screw; Capacitance Epcos - 16AC2960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Μf, 25V, Alu Elec, Screw; Capacitance Epcos
16AC2960
Cap, 68000Μf, 25V, Alu Elec, Screw; Capacitance Epcos 16AC2960
CAP, 68000µF, 25V, ALU ELEC, SCREW; Capacitance:68000µF; Voltage Rating:25V; Product Range:B41560 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 68000µF, 25V, ALU ELEC, SCREW; Capacitance:68000µF; Voltage Rating:25V; Product Range:B41560 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41560A5689M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41560A5689M000
Capacitors - Aluminum Electrolytic Capacitors B41560A5689M000
CAP ALUM 68000UF 20% 25V SCREW

CAP ALUM 68000UF 20% 25V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41560A5689M000 B41560A5689M000-ND 58-B41560A5689M000 16AC2960 B41560A5689M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 68000UF 25V Capacitor Cap, 68000Μf, 25V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68000 microF 68000 microF 68000 microF 68000 microF 68000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers