EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41550E8109Q000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41550E8109Q000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41550E8109Q000
Aluminum Electrolytic Capacitors: Screw terminals B41550E8109Q000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6195-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6195-ND
Aluminum Electrolytic Capacitors 495-6195-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 20000 Hrs @ 105°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 20000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41550E8109Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41550E8109Q000
Capacitors - Aluminum Electrolytic Capacitors B41550E8109Q000
CAP ALUM 10000UF 63V SCREW

CAP ALUM 10000UF 63V SCREW

Supplier's Site
Electrolytic Capacitor, Long Life, B41550 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos - 63W3598 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41550 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos
63W3598
Electrolytic Capacitor, Long Life, B41550 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos 63W3598
Electrolytic Capacitor, Long Life, B41550 Series, 10000 F, +30%, -10%, 63 V, 51.6 mm, 0.018 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41550 Series, 10000 F, +30%, -10%, 63 V, 51.6 mm, 0.018 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41550E8109Q000 495-6195-ND B41550E8109Q000 63W3598
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B41550 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details