EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A9158M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A9158M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A9158M000
Aluminum Electrolytic Capacitors: Snap-in B41505A9158M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41505A9158M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41505A9158M000-ND
Aluminum Electrolytic Capacitors B41505A9158M000-ND
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 5000 Hrs @ 105°C

1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1500uF 100V 0.066 Ohm Capacitor
58-B41505A9158M000
1500uF 100V 0.066 Ohm Capacitor 58-B41505A9158M000
Cap Aluminum Lytic 1500uF 100V 20% (30 X 40mm) Snap-In 10mm 0.066 Ohm 1.9A 5000h 105°C Bulk Product overview: B41505A9158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 100V, 0.066 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 100V, 0.066 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A9158M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 100V 20% (30 X 40mm) Snap-In 10mm 0.066 Ohm 1.9A 5000h 105°C Bulk Product overview: B41505A9158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 100V, 0.066 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 100V, 0.066 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A9158M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A9158M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A9158M000
Capacitors - Aluminum Electrolytic Capacitors B41505A9158M000
CAP ALUM 1500UF 20% 100V SNAP

CAP ALUM 1500UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41505A9158M000 B41505A9158M000-ND 58-B41505A9158M000 B41505A9158M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 1500uF 100V 0.066 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details