EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A7688M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A7688M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A7688M000
Aluminum Electrolytic Capacitors: Snap-in B41505A7688M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6186-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6186-ND
Aluminum Electrolytic Capacitors 495-6186-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
6800UF 35V Capacitor
58-B41505A7688M000
6800UF 35V Capacitor 58-B41505A7688M000
CAP ALUM 6800UF 20% 35V SNAP Product overview: B41505A7688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7688M000 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 35V SNAP Product overview: B41505A7688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7688M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A7688M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A7688M000
Capacitors - Aluminum Electrolytic Capacitors B41505A7688M000
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, B41505 Series, 6800 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Epcos - 63W3592 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41505 Series, 6800 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Epcos
63W3592
Electrolytic Capacitor, Long Life, B41505 Series, 6800 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Epcos 63W3592
Electrolytic Capacitor, Long Life, B41505 Series, 6800 F, 20%, 35 V, 25 mm, 0.035 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41505 Series, 6800 F, 20%, 35 V, 25 mm, 0.035 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A7688M000 495-6186-ND 58-B41505A7688M000 B41505A7688M000 63W3592
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 6800UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B41505 Series, 6800 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers