TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B41505A7338M002

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A7338M002 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A7338M002
Aluminum Electrolytic Capacitors: Snap-in B41505A7338M002
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
3300UF 35V Capacitor
58-B41505A7338M002
3300UF 35V Capacitor 58-B41505A7338M002
CAP ALUM 3300UF 20% 35V SNAP Product overview: B41505A7338M002 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7338M002 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 35V SNAP Product overview: B41505A7338M002 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7338M002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41505A7338M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41505A7338M002-ND
Aluminum Electrolytic Capacitors B41505A7338M002-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 56mOhm @ 100Hz 5000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 56mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 142031027 - Radwell International
Willingboro, NJ, United States
Capacitor
142031027
Capacitor 142031027
CAPACITOR, ELECTROLYTIC, 3300 UF, 35 V, 3 PIN, 22 X 30 MM DIMENSIONS, RADIAL, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, 3300 UF, 35 V, 3 PIN, 22 X 30 MM DIMENSIONS, RADIAL, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B41505A7338M002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A7338M002
Capacitors - Aluminum Electrolytic Capacitors B41505A7338M002
CAP ALUM 3300UF 20% 35V SNAP

CAP ALUM 3300UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A7338M002 58-B41505A7338M002 B41505A7338M002-ND 142031027 B41505A7338M002
Product Name Aluminum Electrolytic Capacitors: Snap-in 3300UF 35V Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details