EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A7109M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A7109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A7109M000
Aluminum Electrolytic Capacitors: Snap-in B41505A7109M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
10000uF 35V 0.026 Ohm Capacitor
58-B41505A7109M000
10000uF 35V 0.026 Ohm Capacitor 58-B41505A7109M000
Cap Aluminum Lytic 10000uF 35V 20% (30 X 40mm) Snap-In 10mm 0.026 Ohm 2.9A 5000h 105°C Bulk Product overview: B41505A7109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 0.026 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 0.026 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7109M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 35V 20% (30 X 40mm) Snap-In 10mm 0.026 Ohm 2.9A 5000h 105°C Bulk Product overview: B41505A7109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 0.026 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 0.026 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6183-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6183-ND
Aluminum Electrolytic Capacitors 495-6183-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 26mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 26mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A7109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A7109M000
Capacitors - Aluminum Electrolytic Capacitors B41505A7109M000
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site
Cap, 10000Μf, 35V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 35V, Alu Elec, Snap-In; Capacitance Epcos
16AC2945
Cap, 10000Μf, 35V, Alu Elec, Snap-In; Capacitance Epcos 16AC2945
CAP, 10000µF, 35V, ALU ELEC, SNAP-IN; Capacitance:10000µF; Voltage Rating:35V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 10000µF, 35V, ALU ELEC, SNAP-IN; Capacitance:10000µF; Voltage Rating:35V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A7109M000 58-B41505A7109M000 495-6183-ND B41505A7109M000 16AC2945
Product Name Aluminum Electrolytic Capacitors: Snap-in 10000uF 35V 0.026 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 10000Μf, 35V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details