EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A4159M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A4159M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A4159M000
Aluminum Electrolytic Capacitors: Snap-in B41505A4159M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41505A4159M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41505A4159M000-ND
Aluminum Electrolytic Capacitors B41505A4159M000-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 100Hz 5000 Hrs @ 105°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
15000UF 16V Capacitor
58-B41505A4159M000
15000UF 16V Capacitor 58-B41505A4159M000
CAP ALUM 15000UF 20% 16V SNAP Product overview: B41505A4159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A4159M000 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 16V SNAP Product overview: B41505A4159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A4159M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A4159M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A4159M000
Capacitors - Aluminum Electrolytic Capacitors B41505A4159M000
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41505A4159M000 B41505A4159M000-ND 58-B41505A4159M000 B41505A4159M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 15000UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details