EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41458B9159M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41458B9159M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41458B9159M000
Aluminum Electrolytic Capacitors: Screw terminals B41458B9159M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
15000UF 100V Capacitor
58-B41458B9159M000
15000UF 100V Capacitor 58-B41458B9159M000
CAP ALUM 15000UF 20% 100V SCREW Product overview: B41458B9159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B9159M000 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 100V SCREW Product overview: B41458B9159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B9159M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6354-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6354-ND
Aluminum Electrolytic Capacitors 495-6354-ND
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41458B9159M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41458B9159M000
Capacitors - Aluminum Electrolytic Capacitors B41458B9159M000
CAP ALUM 15000UF 20% 100V SCREW

CAP ALUM 15000UF 20% 100V SCREW

Supplier's Site
Cap, 15000Μf, 100V, Alu Elec, Screw; Capacitance Epcos - 16AC2938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Μf, 100V, Alu Elec, Screw; Capacitance Epcos
16AC2938
Cap, 15000Μf, 100V, Alu Elec, Screw; Capacitance Epcos 16AC2938
CAP, 15000µF, 100V, ALU ELEC, SCREW; Capacitance:15000µF; Voltage Rating:100V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 15000µF, 100V, ALU ELEC, SCREW; Capacitance:15000µF; Voltage Rating:100V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41458B9159M000 58-B41458B9159M000 495-6354-ND B41458B9159M000 16AC2938
Product Name Aluminum Electrolytic Capacitors: Screw terminals 15000UF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 15000Μf, 100V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details