EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41458B8229M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41458B8229M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41458B8229M000
Aluminum Electrolytic Capacitors: Screw terminals B41458B8229M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
22000uF 63V 0.008 Ohm Capacitor
58-B41458B8229M000
22000uF 63V 0.008 Ohm Capacitor 58-B41458B8229M000
Cap Aluminum Lytic 22000uF 63V 20% (51.6 X 80.7mm) Stud Mount Screw 0.008 Ohm 11A 12000h 85°C Product overview: B41458B8229M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 63V, 0.008 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 63V, 0.008 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8229M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22000uF 63V 20% (51.6 X 80.7mm) Stud Mount Screw 0.008 Ohm 11A 12000h 85°C Product overview: B41458B8229M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 63V, 0.008 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 63V, 0.008 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8229M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6179-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6179-ND
Aluminum Electrolytic Capacitors 495-6179-ND
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41458B8229M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41458B8229M000
Capacitors - Aluminum Electrolytic Capacitors B41458B8229M000
CAP ALUM 22000UF 20% 63V SCREW

CAP ALUM 22000UF 20% 63V SCREW

Supplier's Site
Cap, 22000Μf, 63V, Alu Elec, Screw; Capacitance Epcos - 16AC2934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
16AC2934
Cap, 22000Μf, 63V, Alu Elec, Screw; Capacitance Epcos 16AC2934
CAP, 22000µF, 63V, ALU ELEC, SCREW; Capacitance:22000µF; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 22000µF, 63V, ALU ELEC, SCREW; Capacitance:22000µF; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41458B8229M000 58-B41458B8229M000 495-6179-ND B41458B8229M000 16AC2934
Product Name Aluminum Electrolytic Capacitors: Screw terminals 22000uF 63V 0.008 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 22000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers