The product is an aluminum electrolytic capacitor with a capacitance of 0.1F and a voltage rating of 63V. It features screw terminals for secure connections and is part of the B41458 series. This capacitor is designed for general industrial electronics applications, particularly in switch-mode power supplies for professional equipment. It has a long useful life rated at over 12,000 hours at 85°C and a capacitance tolerance of ±20%. The capacitor is constructed with an aluminum case insulated with a PET sleeve, ensuring reliable electrical contact through its all-welded construction. It is RoHS compliant and offers high ripple current capability, making it suitable for demanding applications. The capacitor's dimensions include a diameter of 76.9mm.
Aluminum Electrolytic Capacitors: Screw terminals
CAP ALUM 100000UF 20% 63V SCREW Product overview: B41458B8100M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8100M000 can be used for catalog matching and distributor lookup.
100000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 100000UF 20% 63V SCREW
CAP, 0.1F, 63V, ALU ELEC, SCREW; Capacitance:0.1F; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41458B8100M000 | 58-B41458B8100M000 | 495-6350-ND | B41458B8100M000 | 16AC2933 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | 100000UF 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 0.1F, 63V, Alu Elec, Screw; Capacitance Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |