Aluminum Electrolytic Capacitors: Screw terminals
68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 68000UF 20% 25V SCREW Product overview: B41458B5689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B5689M000 can be used for catalog matching and distributor lookup.
CAP ALUM 68000UF 20% 25V SCREW
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41458B5689M000 | B41458B5689M000-ND | 58-B41458B5689M000 | B41458B5689M000 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | Aluminum Electrolytic Capacitors | 68000UF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68000 microF | 68000 microF | 68000 microF | 68000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |