EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41458B4100M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41458B4100M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41458B4100M000
Aluminum Electrolytic Capacitors: Screw terminals B41458B4100M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - B41458B4100M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41458B4100M000-ND
Aluminum Electrolytic Capacitors B41458B4100M000-ND
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 12000 Hrs @ 85°C

100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100000UF 16V Capacitor
58-B41458B4100M000
100000UF 16V Capacitor 58-B41458B4100M000
CAP ALUM 100000UF 20% 16V SCREW Product overview: B41458B4100M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B4100M000 can be used for catalog matching and distributor lookup.

CAP ALUM 100000UF 20% 16V SCREW Product overview: B41458B4100M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B4100M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41458B4100M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41458B4100M000
Capacitors - Aluminum Electrolytic Capacitors B41458B4100M000
CAP ALUM 100000UF 20% 16V SCREW

CAP ALUM 100000UF 20% 16V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41458B4100M000 B41458B4100M000-ND 58-B41458B4100M000 B41458B4100M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 100000UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100000 microF 100000 microF 100000 microF 100000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details