EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B9479M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B9479M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B9479M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B9479M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-4230-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4230-ND
Aluminum Electrolytic Capacitors 495-4230-ND
47000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
47000UF 100V Capacitor
58-B41456B9479M000
47000UF 100V Capacitor 58-B41456B9479M000
CAP ALUM 47000UF 20% 100V SCREW Product overview: B41456B9479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B9479M000 can be used for catalog matching and distributor lookup.

CAP ALUM 47000UF 20% 100V SCREW Product overview: B41456B9479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B9479M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B9479M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B9479M000
Capacitors - Aluminum Electrolytic Capacitors B41456B9479M000
CAP ALUM 47000UF 20% 100V SCREW

CAP ALUM 47000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41456B9479M000 495-4230-ND 58-B41456B9479M000 B41456B9479M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 47000UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details