Aluminum Electrolytic Capacitors: Screw terminals
CAP ALUM 47000UF 20% 63V SCREW Product overview: B41456B8479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8479M000 can be used for catalog matching and distributor lookup.
47000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 12000 Hrs @ 85°C
CAP, 47000µF, 63V, ALU ELEC, SCREW; Capacitance:47000µF;
CAP ALUM 47000UF 20% 63V SCREW
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41456B8479M000 | 58-B41456B8479M000 | 495-6338-ND | 16AC2926 | B41456B8479M000 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | 47000UF 63V Capacitor | Aluminum Electrolytic Capacitors | Cap, 47000Μf, 63V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |