EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B8150M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B8150M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B8150M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B8150M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
150000UF 63V Capacitor
58-B41456B8150M000
150000UF 63V Capacitor 58-B41456B8150M000
CAP ALUM 150000UF 20% 63V SCREW Product overview: B41456B8150M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8150M000 can be used for catalog matching and distributor lookup.

CAP ALUM 150000UF 20% 63V SCREW Product overview: B41456B8150M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8150M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B8150M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B8150M000
Capacitors - Aluminum Electrolytic Capacitors B41456B8150M000
CAP ALUM 150000UF 20% 63V SCREW

CAP ALUM 150000UF 20% 63V SCREW

Supplier's Site
Electrolytic Capacitor, Long Life, B41456 Series, 0.15 F, 20%, 63 V, 76.9 Mm, 0.0058 Ohm Rohs Compliant Epcos - 13J5269 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41456 Series, 0.15 F, 20%, 63 V, 76.9 Mm, 0.0058 Ohm Rohs Compliant Epcos
13J5269
Electrolytic Capacitor, Long Life, B41456 Series, 0.15 F, 20%, 63 V, 76.9 Mm, 0.0058 Ohm Rohs Compliant Epcos 13J5269
Electrolytic Capacitor, Long Life, B41456 Series, 0.15 F, 20%, 63 V, 76.9 mm, 0.0058 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41456 Series, 0.15 F, 20%, 63 V, 76.9 mm, 0.0058 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41456B8150M000 58-B41456B8150M000 B41456B8150M000 13J5269
Product Name Aluminum Electrolytic Capacitors: Screw terminals 150000UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B41456 Series, 0.15 F, 20%, 63 V, 76.9 Mm, 0.0058 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150000 microF 150000 microF 150000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713210 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details