EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B7479M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B7479M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B7479M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B7479M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-4223-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4223-ND
Aluminum Electrolytic Capacitors 495-4223-ND
47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
47000uF 40V 0.006 Ohm Capacitor
58-B41456B7479M000
47000uF 40V 0.006 Ohm Capacitor 58-B41456B7479M000
Cap Aluminum Lytic 47000uF 40V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.006 Ohm 13A 12000h 85°C Product overview: B41456B7479M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 40V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 40V, 0.006 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7479M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47000uF 40V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.006 Ohm 13A 12000h 85°C Product overview: B41456B7479M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 40V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 40V, 0.006 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7479M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B7479M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B7479M000
Capacitors - Aluminum Electrolytic Capacitors B41456B7479M000
CAP ALUM 47000UF 20% 40V SCREW

CAP ALUM 47000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41456B7479M000 495-4223-ND 58-B41456B7479M000 B41456B7479M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 47000uF 40V 0.006 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details