EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B7220M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B7220M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B7220M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B7220M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
220000UF 40V Capacitor
58-B41456B7220M000
220000UF 40V Capacitor 58-B41456B7220M000
CAP ALUM 220000UF 20% 40V SCREW Product overview: B41456B7220M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7220M000 can be used for catalog matching and distributor lookup.

CAP ALUM 220000UF 20% 40V SCREW Product overview: B41456B7220M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7220M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4221-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4221-ND
Aluminum Electrolytic Capacitors 495-4221-ND
220000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

220000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B7220M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B7220M000
Capacitors - Aluminum Electrolytic Capacitors B41456B7220M000
CAP ALUM 220000UF 20% 40V SCREW

CAP ALUM 220000UF 20% 40V SCREW

Supplier's Site
Electrolytic Capacitor, Long Life, B41456 Series, 0.22 F, 20%, 40 V, 76.9 Mm, 0.0065 Ohm Rohs Compliant Epcos - 13J5265 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41456 Series, 0.22 F, 20%, 40 V, 76.9 Mm, 0.0065 Ohm Rohs Compliant Epcos
13J5265
Electrolytic Capacitor, Long Life, B41456 Series, 0.22 F, 20%, 40 V, 76.9 Mm, 0.0065 Ohm Rohs Compliant Epcos 13J5265
Electrolytic Capacitor, Long Life, B41456 Series, 0.22 F, 20%, 40 V, 76.9 mm, 0.0065 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41456 Series, 0.22 F, 20%, 40 V, 76.9 mm, 0.0065 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B7220M000 58-B41456B7220M000 495-4221-ND B41456B7220M000 13J5265
Product Name Aluminum Electrolytic Capacitors: Screw terminals 220000UF 40V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B41456 Series, 0.22 F, 20%, 40 V, 76.9 Mm, 0.0065 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220000 microF 220000 microF 220000 microF 220000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details